ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56DU3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56DU3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56DU3F-ND
LED Indication - Discrete 846-SLR-56DU3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241651-SLR-56DU3F
Optoelectronics - LED Indication - Discrete 1241651-SLR-56DU3F
Win Source Part Number: 1241651-SLR-56DU3F Category: Optoelectronics>LED Indication - Discrete Series: SLR-56 Color: Orange Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 40° Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 605nm Height (Max): 8.90mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLR-56DU3FL,SLR-56DU 3FK,SLR-56DU3FN,SLR5 6DU3F,511-1260,SLR-5 6DU3FM Base Product Number: SLR-56

Win Source Part Number: 1241651-SLR-56DU3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-56
Color: Orange
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Orange
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 605nm
Height (Max): 8.90mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLR-56DU3FL,SLR-56DU3FK,SLR-56DU3FN,SLR56DU3F,511-1260,SLR-56DU3FM
Base Product Number: SLR-56

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56DU3F
Standard LEDs - Through Hole SLR-56DU3F
Standard LEDs - Through Hole ORANGE FLANGED ORANGE DIFFUSED LENS

Standard LEDs - Through Hole ORANGE FLANGED ORANGE DIFFUSED LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56DU3F-ND 1241651-SLR-56DU3F SLR-56DU3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details