ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56DC3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56DC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56DC3F-ND
LED Indication - Discrete 846-SLR-56DC3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56DC3F
Standard LEDs - Through Hole SLR-56DC3F
Standard LEDs - Through Hole ORANGE FLANGED ORANGE CLEAR LENS

Standard LEDs - Through Hole ORANGE FLANGED ORANGE CLEAR LENS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56DC3F-ND SLR-56DC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details