ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-343VRT32

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343VRT32CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VRT32CT-ND
LED Indication - Discrete 846-SLR-343VRT32CT-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-343VRT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VRT32TB-ND
LED Indication - Discrete 846-SLR-343VRT32TB-ND
LED RED DIFFUSED T-1 T/H

LED RED DIFFUSED T-1 T/H

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-343VRT32
1096872-SLR-343VRT32
LED Indication - Discrete - SLR-343VRT32 1096872-SLR-343VRT32
Manufacturer: Rohm Semiconductor Win Source Part Number: 1096872-SLR-343VRT32 Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Peak: 650nm Height (Max): 5.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1096872-SLR-343VRT32
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 10mA
Wavelength - Peak: 650nm
Height (Max): 5.60mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343VRT32
Standard LEDs - Through Hole SLR-343VRT32
Standard LEDs - Through Hole RED DIFFUSED LENS 2.5mm PITCH

Standard LEDs - Through Hole RED DIFFUSED LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343VRT32CT-ND 1096872-SLR-343VRT32 SLR-343VRT32
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-343VRT32 Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LEDs - 8769381P - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Forward Voltage 2.85 volts
Number of Array Elements 1
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details