ROHM Semiconductor USA, LLC LEDs SLR-343VR3F

Description
LED 3.1mm,Red,40deg.,16m cd
Request a Quote Datasheet
Description
LED 3.1mm,Red,40deg.,16m cd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1682436 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 3.1mm,Red,40deg.,16m cd

LED 3.1mm,Red,40deg.,16mcd

Supplier's Site
LED Indication - Discrete - 846-SLR-343VR3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VR3F-ND
LED Indication - Discrete 846-SLR-343VR3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343VR3F
Standard LEDs - Through Hole SLR-343VR3F
Standard LEDs - Through Hole LED-Red

Standard LEDs - Through Hole LED-Red

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1682436 846-SLR-343VR3F-ND SLR-343VR3F
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3.8 dia.x 5.4mm Radial
LED Type Red; Red Red
Peak Wavelength 650 nm (6500 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0A0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details