ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-343VCT32

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343VCT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VCT32TB-ND
LED Indication - Discrete 846-SLR-343VCT32TB-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-343VCT32CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VCT32CT-ND
LED Indication - Discrete 846-SLR-343VCT32CT-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241652-SLR-343VCT32
Optoelectronics - LED Indication - Discrete 1241652-SLR-343VCT32
Win Source Part Number: 1241652-SLR-343VCT32 Category: Optoelectronics>LED Indication - Discrete Series: SLR-343 Color: Red Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 650nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLR-343VCT32O,SLR-34 3VCT32N,SLR-343VCT32 M,511-1255-3,511-125 5-1,SLR343VCT32,SLR- 343VCT32Q,SLR-343VCT 32P Base Product Number: SLR-343

Win Source Part Number: 1241652-SLR-343VCT32
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-343
Color: Red
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLR-343VCT32O,SLR-343VCT32N,SLR-343VCT32M,511-1255-3,511-1255-1,SLR343VCT32,SLR-343VCT32Q,SLR-343VCT32P
Base Product Number: SLR-343

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343VCT32
Standard LEDs - Through Hole SLR-343VCT32
Standard LEDs - Through Hole RED RED CLEAR LENS 2.5mm PITCH

Standard LEDs - Through Hole RED RED CLEAR LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343VCT32TB-ND 1241652-SLR-343VCT32 SLR-343VCT32
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-CSL1103WBAW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 67-1870-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details