ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-343VC3F

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343VC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343VC3F-ND
LED Indication - Discrete 846-SLR-343VC3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 1682424 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 3.1mm,Red,40deg.,25m cd

LED 3.1mm,Red,40deg.,25mcd

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343VC3F
Standard LEDs - Through Hole SLR-343VC3F
Standard LEDs - Through Hole LED 650NM 2PIN UNI-COLOR RED

Standard LEDs - Through Hole LED 650NM 2PIN UNI-COLOR RED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343VC3F-ND 1682424 SLR-343VC3F
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: Radial 3.8 dia.x 5.4mm
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 650 nm (6500 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details