ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-343MGT32

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343MGT32CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343MGT32CT-ND
LED Indication - Discrete 846-SLR-343MGT32CT-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-343MGT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343MGT32TB-ND
LED Indication - Discrete 846-SLR-343MGT32TB-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1315596-SLR-343MGT32
Optoelectronics - LED Indication - Discrete 1315596-SLR-343MGT32
Win Source Part Number: 1315596-SLR-343MGT32 Category: Optoelectronics>LED Indication - Discrete Series: SLR-343 Color: Green Package: Cut Tape (CT),Tape & Box (TB) Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Base Product Number: SLR-343

Win Source Part Number: 1315596-SLR-343MGT32
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-343
Color: Green
Package: Cut Tape (CT),Tape & Box (TB)
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Base Product Number: SLR-343

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343MGT32
Standard LEDs - Through Hole SLR-343MGT32
Standard LEDs - Through Hole GREEN DIFFUSED LENS 2.5mm PITCH

Standard LEDs - Through Hole GREEN DIFFUSED LENS 2.5mm PITCH

Buy Now Datasheet
LED GREEN DIFFUSED T-1 T/H - 687-SLR-343MGT32 - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED T-1 T/H
687-SLR-343MGT32
LED GREEN DIFFUSED T-1 T/H 687-SLR-343MGT32
LED GREEN DIFFUSED T-1 T/H

LED GREEN DIFFUSED T-1 T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343MGT32CT-ND 1315596-SLR-343MGT32 SLR-343MGT32 687-SLR-343MGT32
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole LED GREEN DIFFUSED T-1 T/H
LED Package: Radial
LED Type Green Green; Green Green; Green
Peak Wavelength 563 nm (5630 Å) 563 nm (5630 Å) 563 nm (5630 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details