Orange 605nm LED Indication - Discrete 2V Radial
LED ORANGE CLEAR T-1 T/H
Standard LEDs - Through Hole LED AUTO INS 3.1/2.5MM ORNG LENS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLR-343DCT32TB-ND | SLR-343DCT32 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | |
| Viewing Angle | 40 degrees |