ROHM Semiconductor USA, LLC LED Indication - Discrete - SLR-342YY3F SLR-342YY3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046962-SLR-342YY3F Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 587nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046962-SLR-342YY3F Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 587nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342YY3F
046962-SLR-342YY3F
LED Indication - Discrete - SLR-342YY3F 046962-SLR-342YY3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 046962-SLR-342YY3F Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 587nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046962-SLR-342YY3F
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 40°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 10mA
Wavelength - Dominant: 587nm
Height (Max): 5.40mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-342YY3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342YY3F-ND
LED Indication - Discrete 846-SLR-342YY3F-ND
Yellow 587nm LED Indication - Discrete 2.1V Radial

Yellow 587nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342YY3F
Standard LEDs - Through Hole SLR-342YY3F
Standard LEDs - Through Hole YELLOW YEL DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole YELLOW YEL DIFF LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 046962-SLR-342YY3F 846-SLR-342YY3F-ND SLR-342YY3F
Product Name LED Indication - Discrete - SLR-342YY3F LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details