ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342YC3F

Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342YC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342YC3F-ND
LED Indication - Discrete 846-SLR-342YC3F-ND
Yellow 587nm LED Indication - Discrete 2.1V Radial

Yellow 587nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342YC3F
Standard LEDs - Through Hole SLR-342YC3F
Standard LEDs - Through Hole 3.1MM 585NM YEL TRANSP

Standard LEDs - Through Hole 3.1MM 585NM YEL TRANSP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342YC3F-ND SLR-342YC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2214QWS/D-AMT - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details