ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342VC3F

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342VC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342VC3F-ND
LED Indication - Discrete 846-SLR-342VC3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342VC3F
934030-SLR-342VC3F
LED Indication - Discrete - SLR-342VC3F 934030-SLR-342VC3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 934030-SLR-342VC3F Series: SLR-342 Features: Red 630nm LED Indication - Discrete 2V Radial Package: Radial Package: Bulk Mounting: Through Hole Part Status: Not For New Designs Family Name: SLR-342 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1249, QLR-342VC3FO, SLR-342VC3FM, SLR-342VC3FN, SLR-342VC3FP, SLR-342VC3FQ, SLR342VC3F

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934030-SLR-342VC3F
Series: SLR-342
Features: Red 630nm LED Indication - Discrete 2V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SLR-342
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1249, QLR-342VC3FO, SLR-342VC3FM, SLR-342VC3FN, SLR-342VC3FP, SLR-342VC3FQ, SLR342VC3F

Buy Now Datasheet
Led, Red, T-1 (3Mm), 25Mcd, 630Nm; Led Color Rohm - 40P3276 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 25Mcd, 630Nm; Led Color Rohm
40P3276
Led, Red, T-1 (3Mm), 25Mcd, 630Nm; Led Color Rohm 40P3276
LED, RED, T-1 (3MM), 25MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 25MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342VC3F
Standard LEDs - Through Hole SLR-342VC3F
Standard LEDs - Through Hole RED RED CLEAR LENS 2.5mm PITCH

Standard LEDs - Through Hole RED RED CLEAR LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342VC3F-ND 934030-SLR-342VC3F 40P3276 SLR-342VC3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-342VC3F Led, Red, T-1 (3Mm), 25Mcd, 630Nm; Led Color Rohm Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Amber LED with 40° x 100° Viewing Angle - ALMD-LL37-XZ002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
5 suppliers