ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342MG3F

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342MG3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342MG3F-ND
LED Indication - Discrete 846-SLR-342MG3F-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342MG3F
046961-SLR-342MG3F
LED Indication - Discrete - SLR-342MG3F 046961-SLR-342MG3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 046961-SLR-342MG3F Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 572nm Height (Max): 5.40mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046961-SLR-342MG3F
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 10mA
Wavelength - Dominant: 572nm
Height (Max): 5.40mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342MG3F
Standard LEDs - Through Hole SLR-342MG3F
Standard LEDs - Through Hole GREEN GR DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole GREEN GR DIFF LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342MG3F-ND 046961-SLR-342MG3F SLR-342MG3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-342MG3F Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers