ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342MC3F

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342MC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342MC3F-ND
LED Indication - Discrete 846-SLR-342MC3F-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241656-SLR-342MC3F
Optoelectronics - LED Indication - Discrete 1241656-SLR-342MC3F
Win Source Part Number: 1241656-SLR-342MC3F Category: Optoelectronics>LED Indication - Discrete Series: SLR-342 Color: Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 572nm Height (Max): 5.40mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLR-342MC3FP,SLR-342 MC3FQ,511-1247,SLR-3 42MC3FN,QLR-342MC3FO ,SLR-342MC3FM,SLR342 MC3F Base Product Number: SLR-342

Win Source Part Number: 1241656-SLR-342MC3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-342
Color: Green
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 572nm
Height (Max): 5.40mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLR-342MC3FP,SLR-342MC3FQ,511-1247,SLR-342MC3FN,QLR-342MC3FO,SLR-342MC3FM,SLR342MC3F
Base Product Number: SLR-342

Buy Now Datasheet
Led, Green, T-1 (3Mm), 25Mcd, 572Nm; Led Color Rohm - 40P3272 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 25Mcd, 572Nm; Led Color Rohm
40P3272
Led, Green, T-1 (3Mm), 25Mcd, 572Nm; Led Color Rohm 40P3272
LED, GREEN, T-1 (3MM), 25MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 25MCD, 572NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342MC3F
Standard LEDs - Through Hole SLR-342MC3F
Standard LEDs - Through Hole GREEN GR CLEAR LENS 2.5mm PITCH

Standard LEDs - Through Hole GREEN GR CLEAR LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342MC3F-ND 1241656-SLR-342MC3F 40P3272 SLR-342MC3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, T-1 (3Mm), 25Mcd, 572Nm; Led Color Rohm Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Multichip LED - MT121NP-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Mini-mold Chip LED - SML-D13VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers