ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342DUTE7

Description
Orange LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR-342DUTE7-ND
LED Indication - Discrete SLR-342DUTE7-ND
Orange LED Indication - Discrete 2V Radial

Orange LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342DUTE7
Standard LEDs - Through Hole SLR-342DUTE7
Standard LEDs - Through Hole 3.1mm2.5mm ORN DIFF

Standard LEDs - Through Hole 3.1mm2.5mm ORN DIFF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-342DUTE7-ND SLR-342DUTE7
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details