Orange 605nm LED Indication - Discrete 2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SLR-342DUT32-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Orange |
| Peak Wavelength | 605 nm (6050 Å) |
| Viewing Angle | 40 degrees |