ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342DU3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342DU3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342DU3F-ND
LED Indication - Discrete 846-SLR-342DU3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342DU3F
801598-SLR-342DU3F
LED Indication - Discrete - SLR-342DU3F 801598-SLR-342DU3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 801598-SLR-342DU3F Packaging: Bulk Mounting Style: Through Hole Color: Orange Configuration: Standard Viewing Angle: 40° Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 605nm Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Manufacturer Package: Radial Height (Maximum): 5.40mm Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: SLR-342

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801598-SLR-342DU3F
Packaging: Bulk
Mounting Style: Through Hole
Color: Orange
Configuration: Standard
Viewing Angle: 40°
Lens Color: Orange
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 605nm
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
Manufacturer Package: Radial
Height (Maximum): 5.40mm
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: SLR-342

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342DU3F
Standard LEDs - Through Hole SLR-342DU3F
Standard LEDs - Through Hole ORANGE OR DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole ORANGE OR DIFF LENS 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342DU3F-ND 801598-SLR-342DU3F SLR-342DU3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-342DU3F Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Mini-mold Chip LED - SML-D14DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers