ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342DC3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342DC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342DC3F-ND
LED Indication - Discrete 846-SLR-342DC3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342DC3F
Standard LEDs - Through Hole SLR-342DC3F
Standard LEDs - Through Hole 3.1MM 610NM ORN TRANSP

Standard LEDs - Through Hole 3.1MM 610NM ORN TRANSP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342DC3F-ND SLR-342DC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers