Yellow 587nm LED Indication - Discrete 2.1V Radial
Win Source Part Number: 1241657-SLR-332YY3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-332
Color: Yellow
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 85°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 6.3mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 587nm
Height (Max): 4.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1244,SLR-332YY3F
Base Product Number: SLR-332
Standard LEDs - Through Hole 3.2MM 585NMYEL DIFF
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLR-332YY3F-ND | 1241657-SLR-332YY3F | SLR-332YY3F |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | ||
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 587 nm (5870 Å) | 587 nm (5870 Å) | |
| Viewing Angle | 85 degrees | 85 degrees |