ROHM Semiconductor USA, LLC LEDs SLR-332YC3F

Description
LED, Yellow, 2.1V, 10mA, 10mcd, circula
Request a Quote Datasheet
Description
LED, Yellow, 2.1V, 10mA, 10mcd, circula
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 3208673 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, Yellow, 2.1V, 10mA, 10mcd, circula

LED, Yellow, 2.1V, 10mA, 10mcd, circula

Supplier's Site
LED Indication - Discrete - 846-SLR-332YC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-332YC3F-ND
LED Indication - Discrete 846-SLR-332YC3F-ND
Yellow 587nm LED Indication - Discrete 2.1V Radial

Yellow 587nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-332YC3F
Standard LEDs - Through Hole SLR-332YC3F
Standard LEDs - Through Hole 3.2MM 585NM YEL TRANSP

Standard LEDs - Through Hole 3.2MM 585NM YEL TRANSP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3208673 846-SLR-332YC3F-ND SLR-332YC3F
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3.2mm Radial
LED Type Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 67-2332-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
2 suppliers
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details