ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-332VCT32

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLR-332VCT32-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR-332VCT32-ND
LED Indication - Discrete SLR-332VCT32-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-332VCT32
Standard LEDs - Through Hole SLR-332VCT32
Standard LEDs - Through Hole 3.2mm2.5mm RED CLR

Standard LEDs - Through Hole 3.2mm2.5mm RED CLR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-332VCT32-ND SLR-332VCT32
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
Peak Wavelength 495 nm (4950 Å)
Viewing Angle 18 degrees
View Details
LED White Lighting - 1416-L128-2290NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details