ROHM Semiconductor USA, LLC LED Indication - Discrete - SLR-332MGT32L SLR-332MGT32L

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190550-SLR-332MGT32L Packaging: AMMO PACKAGE Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 75° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.20mm Current - Test: 10mA Wavelength - Peak: 563nm Height (Max): 4.60mm Categories: Optoelectronics Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190550-SLR-332MGT32L Packaging: AMMO PACKAGE Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 75° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.20mm Current - Test: 10mA Wavelength - Peak: 563nm Height (Max): 4.60mm Categories: Optoelectronics Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-332MGT32L
190550-SLR-332MGT32L
LED Indication - Discrete - SLR-332MGT32L 190550-SLR-332MGT32L
Manufacturer: Rohm Semiconductor Win Source Part Number: 190550-SLR-332MGT32L Packaging: AMMO PACKAGE Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 75° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.20mm Current - Test: 10mA Wavelength - Peak: 563nm Height (Max): 4.60mm Categories: Optoelectronics Status: Not For New Designs Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190550-SLR-332MGT32L
Packaging: AMMO PACKAGE
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 75°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.20mm
Current - Test: 10mA
Wavelength - Peak: 563nm
Height (Max): 4.60mm
Categories: Optoelectronics
Status: Not For New Designs
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190550-SLR-332MGT32L
Product Name LED Indication - Discrete - SLR-332MGT32L
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
E4A Blue LED Module - MD-HK-A4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 480 milliwatts
View Details