ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-332DU3F

Description
LED ORANGE DIFFUSED T-1 T/H
Request a Quote Datasheet
Description
LED ORANGE DIFFUSED T-1 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-332DU3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-332DU3F-ND
LED Indication - Discrete 846-SLR-332DU3F-ND
LED ORANGE DIFFUSED T-1 T/H

LED ORANGE DIFFUSED T-1 T/H

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-332DU3F
138788-SLR-332DU3F
LED Indication - Discrete - SLR-332DU3F 138788-SLR-332DU3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 138788-SLR-332DU3F Packaging: Bulk Color: Orange Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 85° Lens Color: Orange Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Round with Domed Top, 3.20mm Current - Test: 10mA Wavelength - Dominant: 605nm Height (Max): 4.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 138788-SLR-332DU3F
Packaging: Bulk
Color: Orange
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 85°
Lens Color: Orange
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Round with Domed Top, 3.20mm
Current - Test: 10mA
Wavelength - Dominant: 605nm
Height (Max): 4.60mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LEDs - 1682277 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, Orange, 2V, 10mA, 10mcd, circular,

LED, Orange, 2V, 10mA, 10mcd, circular,

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-332DU3F
Standard LEDs - Through Hole SLR-332DU3F
Standard LEDs - Through Hole 3.2MM 610NM ORN DIFF

Standard LEDs - Through Hole 3.2MM 610NM ORN DIFF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-332DU3F-ND 138788-SLR-332DU3F 1682277 SLR-332DU3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-332DU3F LEDs Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
SWIR Emitters - MTSM5015-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
Viewing Angle 100 degrees
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers