ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-325YYT31

Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-325YYT31TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-325YYT31TB-ND
LED Indication - Discrete 846-SLR-325YYT31TB-ND
Yellow 587nm LED Indication - Discrete 2.1V Radial

Yellow 587nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-325YYT31
Standard LEDs - Through Hole SLR-325YYT31
Standard LEDs - Through Hole 3.2MM 585NM YEL DIFF

Standard LEDs - Through Hole 3.2MM 585NM YEL DIFF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-325YYT31TB-ND SLR-325YYT31
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details
Flat disc LED lamps - SLR-322YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers