ROHM Semiconductor USA, LLC LEDs SLR-322VC3F

Description
LED, Red, 2V, 10mA, 16mcd, flat disc, SL
Request a Quote Datasheet
Description
LED, Red, 2V, 10mA, 16mcd, flat disc, SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 3208550 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, Red, 2V, 10mA, 16mcd, flat disc, SL

LED, Red, 2V, 10mA, 16mcd, flat disc, SL

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-322VC3F
806798-SLR-322VC3F
LED Indication - Discrete - SLR-322VC3F 806798-SLR-322VC3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 806798-SLR-322VC3F Packaging: Bulk Mounting Style: Through Hole Color: Red Configuration: Standard Viewing Angle: 35° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Manufacturer Package: Radial Height (Maximum): 5.40mm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: SLR-322

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806798-SLR-322VC3F
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Configuration: Standard
Viewing Angle: 35°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
Manufacturer Package: Radial
Height (Maximum): 5.40mm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: SLR-322

Buy Now
LED Indication - Discrete - 846-SLR-322VC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-322VC3F-ND
LED Indication - Discrete 846-SLR-322VC3F-ND
LED RED CLEAR T-1 T/H

LED RED CLEAR T-1 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-322VC3F
Standard LEDs - Through Hole SLR-322VC3F
Standard LEDs - Through Hole RED RED CLEAR LENS FLAT DISC

Standard LEDs - Through Hole RED RED CLEAR LENS FLAT DISC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3208550 806798-SLR-322VC3F 846-SLR-322VC3F-ND SLR-322VC3F
Product Name LEDs LED Indication - Discrete - SLR-322VC3F LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3.1mm Radial
LED Type Red; Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details