Orange 605nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole ORANGE HIGH BRIGHT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLI-580DT3F-ND | SLI-580DT3F |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | |
| Viewing Angle | 10 degrees |