Yellow 591nm LED Indication - Discrete 2.1V Radial
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 591NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole YELLOW HIGH BRIGHT
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLI-570YT3F-ND | 40P3267 | SLI-570YT3F |
| Product Name | LED Indication - Discrete | Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color Rohm | Standard LEDs - Through Hole |
| LED Package: | Radial | T-1 3/4 (5mm) | |
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 591 nm (5910 Å) | 591 nm (5910 Å) | |
| Viewing Angle | 20 degrees | 25 degrees | |
| Luminous Intensity | 5200 milliCandela | 2500 milliCandela |