ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-570DT3F

Description
Orange 611nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Orange 611nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLI-570DT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-570DT3F-ND
LED Indication - Discrete 846-SLI-570DT3F-ND
Orange 611nm LED Indication - Discrete 1.9V Radial

Orange 611nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241695-SLI-570DT3F
Optoelectronics - LED Indication - Discrete 1241695-SLI-570DT3F
Win Source Part Number: 1241695-SLI-570DT3F Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3000mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 611nm Height (Max): 8.85mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1217,QLI-570DT3F XO,SLI-570DT3FXN,SLI -570DT3FXP,SLI-570DT 3FXQ,SLI-570DT3FXR,S LI570DT3F Base Product Number: SLI-570

Win Source Part Number: 1241695-SLI-570DT3F
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3000mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 611nm
Height (Max): 8.85mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1217,QLI-570DT3FXO,SLI-570DT3FXN,SLI-570DT3FXP,SLI-570DT3FXQ,SLI-570DT3FXR,SLI570DT3F
Base Product Number: SLI-570

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-570DT3F
Standard LEDs - Through Hole SLI-570DT3F
Standard LEDs - Through Hole ORANGE HIGH BRIGHT

Standard LEDs - Through Hole ORANGE HIGH BRIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLI-570DT3F-ND 1241695-SLI-570DT3F SLI-570DT3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 611 nm (6110 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details