ROHM Semiconductor USA, LLC LED Indication - Discrete - SLI-560UT3F SLI-560UT3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934026-SLI-560UT3F Features: Red 630nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLI-560 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1215, SLI-560UT3FXK, SLI-560UT3FXL, SLI-560UT3FXM, SLI-560UT3FXN, SLI560UT3F
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934026-SLI-560UT3F Features: Red 630nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLI-560 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1215, SLI-560UT3FXK, SLI-560UT3FXL, SLI-560UT3FXM, SLI-560UT3FXN, SLI560UT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLI-560UT3F
934026-SLI-560UT3F
LED Indication - Discrete - SLI-560UT3F 934026-SLI-560UT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 934026-SLI-560UT3F Features: Red 630nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLI-560 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1215, SLI-560UT3FXK, SLI-560UT3FXL, SLI-560UT3FXM, SLI-560UT3FXN, SLI560UT3F

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934026-SLI-560UT3F
Features: Red 630nm LED Indication - Discrete 1.9V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: SLI-560
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1215, SLI-560UT3FXK, SLI-560UT3FXL, SLI-560UT3FXM, SLI-560UT3FXN, SLI560UT3F

Buy Now Datasheet
LED Indication - Discrete - 846-SLI-560UT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-560UT3F-ND
LED Indication - Discrete 846-SLI-560UT3F-ND
LED RED CLEAR T-1 3/4 T/H

LED RED CLEAR T-1 3/4 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-560UT3F
Standard LEDs - Through Hole SLI-560UT3F
Standard LEDs - Through Hole RED HIGH BRIGHT

Standard LEDs - Through Hole RED HIGH BRIGHT

Buy Now Datasheet
LED RED CLEAR T-1 3/4 T/H - 687-SLI-560UT3F - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR T-1 3/4 T/H
687-SLI-560UT3F
LED RED CLEAR T-1 3/4 T/H 687-SLI-560UT3F
LED RED CLEAR T-1 3/4 T/H

LED RED CLEAR T-1 3/4 T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934026-SLI-560UT3F 846-SLI-560UT3F-ND SLI-560UT3F 687-SLI-560UT3F
Product Name LED Indication - Discrete - SLI-560UT3F LED Indication - Discrete Standard LEDs - Through Hole LED RED CLEAR T-1 3/4 T/H
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 1000 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details