ROHM Semiconductor USA, LLC LEDs SLI-343YY3F

Description
LED 3.1mm,Yellow,40deg., 300mcd
Request a Quote Datasheet
Description
LED 3.1mm,Yellow,40deg., 300mcd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1682446 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 3.1mm,Yellow,40deg., 300mcd

LED 3.1mm,Yellow,40deg.,300mcd

Supplier's Site
LED Indication - Discrete - 846-SLI-343YY3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343YY3F-ND
LED Indication - Discrete 846-SLI-343YY3F-ND
LED YELLOW DIFFUSED T-1 T/H

LED YELLOW DIFFUSED T-1 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343YY3F
Standard LEDs - Through Hole SLI-343YY3F
Standard LEDs - Through Hole 3.1MM 591NM YEL DIFF

Standard LEDs - Through Hole 3.1MM 591NM YEL DIFF

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1682446 846-SLI-343YY3F-ND SLI-343YY3F
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3.8 dia.x 5.4mm Radial
LED Type Yellow; Yellow Yellow
Peak Wavelength 591 nm (5910 Å) 587 nm (5870 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1493-6-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details