ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343YC3FW

Description
Yellow LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLI-343YC3FW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLI-343YC3FW-ND
LED Indication - Discrete SLI-343YC3FW-ND
Yellow LED Indication - Discrete 1.9V Radial

Yellow LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241659-SLI-343YC3FW
Optoelectronics - LED Indication - Discrete 1241659-SLI-343YC3FW
Win Source Part Number: 1241659-SLI-343YC3FW Category: Optoelectronics>LED Indication - Discrete Series: SLI-343 Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 591nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343YC3FWQ,SLI-34 3YC3FWR,SLI-343YC3FW S,SLI-343YC3FWT Base Product Number: SLI-343

Win Source Part Number: 1241659-SLI-343YC3FW
Category: Optoelectronics>LED Indication - Discrete
Series: SLI-343
Color: Yellow
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Peak: 591nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLI-343YC3FWQ,SLI-343YC3FWR,SLI-343YC3FWS,SLI-343YC3FWT
Base Product Number: SLI-343

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343YC3FW
Standard LEDs - Through Hole SLI-343YC3FW
Standard LEDs - Through Hole YELLOW-TRANS COLORED 40 VIEW ANGLE 591NM

Standard LEDs - Through Hole YELLOW-TRANS COLORED 40 VIEW ANGLE 591NM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-343YC3FW-ND 1241659-SLI-343YC3FW SLI-343YC3FW
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Point Source Emitter - MTPS9067WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers