ROHM Semiconductor USA, LLC LED Indication - Discrete - SLI-343YC3FV SLI-343YC3FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046958-SLI-343YC3FV Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 350mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 5.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046958-SLI-343YC3FV Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 350mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 5.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLI-343YC3FV
046958-SLI-343YC3FV
LED Indication - Discrete - SLI-343YC3FV 046958-SLI-343YC3FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 046958-SLI-343YC3FV Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 350mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 5.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046958-SLI-343YC3FV
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 40°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 350mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 20mA
Wavelength - Dominant: 587nm
Height (Max): 5.60mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 046958-SLI-343YC3FV
Product Name LED Indication - Discrete - SLI-343YC3FV
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details