ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343Y8Y3F

Description
Yellow 590nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLI-343Y8Y3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLI-343Y8Y3F-ND
LED Indication - Discrete SLI-343Y8Y3F-ND
Yellow 590nm LED Indication - Discrete 2.2V Radial

Yellow 590nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
LEDs - 1682417 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 3.1mm,Yellow,40deg., 470mcd

LED 3.1mm,Yellow,40deg.,470mcd

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343Y8Y3F
Standard LEDs - Through Hole SLI-343Y8Y3F
Standard LEDs - Through Hole YELLOW-DIFF COLORED 40 VIEW ANGLE 593NM

Standard LEDs - Through Hole YELLOW-DIFF COLORED 40 VIEW ANGLE 593NM

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-343Y8Y3F-ND 1682417 SLI-343Y8Y3F
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: Radial 3.8 dia.x 5.4mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 593 nm (5930 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Power LEDs - MTG7-001l-XBD00-RO-0901 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type Red; Orange; Multi-Colored
Viewing Angle 140 degrees
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers