ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLI-343Y8C3F

Description
Win Source Part Number: 1241670-SLI-343Y8C3F Category: Optoelectronics>LED Indication - Discrete Series: EXCELED™ Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343Y8C3FXK,SLI-3 43Y8C3FXL,SLI-343Y8C 3FXM,SLI-343Y8C3FXN Base Product Number: SLI-343
Request a Quote Datasheet
Description
Win Source Part Number: 1241670-SLI-343Y8C3F Category: Optoelectronics>LED Indication - Discrete Series: EXCELED™ Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343Y8C3FXK,SLI-3 43Y8C3FXL,SLI-343Y8C 3FXM,SLI-343Y8C3FXN Base Product Number: SLI-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241670-SLI-343Y8C3F
Optoelectronics - LED Indication - Discrete 1241670-SLI-343Y8C3F
Win Source Part Number: 1241670-SLI-343Y8C3F Category: Optoelectronics>LED Indication - Discrete Series: EXCELED™ Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 590nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343Y8C3FXK,SLI-3 43Y8C3FXL,SLI-343Y8C 3FXM,SLI-343Y8C3FXN Base Product Number: SLI-343

Win Source Part Number: 1241670-SLI-343Y8C3F
Category: Optoelectronics>LED Indication - Discrete
Series: EXCELED™
Color: Yellow
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 680mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLI-343Y8C3FXK,SLI-343Y8C3FXL,SLI-343Y8C3FXM,SLI-343Y8C3FXN
Base Product Number: SLI-343

Buy Now Datasheet
LED Indication - Discrete - SLI-343Y8C3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLI-343Y8C3F-ND
LED Indication - Discrete SLI-343Y8C3F-ND
Yellow 590nm LED Indication - Discrete 2.2V Radial

Yellow 590nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343Y8C3F
Standard LEDs - Through Hole SLI-343Y8C3F
Standard LEDs - Through Hole YELLOW-TRANSPARNET 40 VIEW ANGLE 593NM

Standard LEDs - Through Hole YELLOW-TRANSPARNET 40 VIEW ANGLE 593NM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241670-SLI-343Y8C3F SLI-343Y8C3F-ND SLI-343Y8C3F
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-2780SA35A00G1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details