ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343URCT32

Description
Red 620nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLI-343URCT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343URCT32TB-ND
LED Indication - Discrete 846-SLI-343URCT32TB-ND
Red 620nm LED Indication - Discrete 1.9V Radial

Red 620nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343URCT32
Standard LEDs - Through Hole SLI-343URCT32
Standard LEDs - Through Hole 3MM RED TRANSPARENT

Standard LEDs - Through Hole 3MM RED TRANSPARENT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLI-343URCT32TB-ND SLI-343URCT32
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details