ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLI-343URC3FW

Description
Win Source Part Number: 1241660-SLI-343URC3F W Category: Optoelectronics>LED Indication - Discrete Series: SLI-343 Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343URC3FWT,SLI-3 43URC3FWS,SLI-343URC 3FWR,SLI-343URC3FWQ Base Product Number: SLI-343
Request a Quote Datasheet
Description
Win Source Part Number: 1241660-SLI-343URC3F W Category: Optoelectronics>LED Indication - Discrete Series: SLI-343 Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343URC3FWT,SLI-3 43URC3FWS,SLI-343URC 3FWR,SLI-343URC3FWQ Base Product Number: SLI-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241660-SLI-343URC3FW
Optoelectronics - LED Indication - Discrete 1241660-SLI-343URC3FW
Win Source Part Number: 1241660-SLI-343URC3F W Category: Optoelectronics>LED Indication - Discrete Series: SLI-343 Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 200mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 630nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLI-343URC3FWT,SLI-3 43URC3FWS,SLI-343URC 3FWR,SLI-343URC3FWQ Base Product Number: SLI-343

Win Source Part Number: 1241660-SLI-343URC3FW
Category: Optoelectronics>LED Indication - Discrete
Series: SLI-343
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 200mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Peak: 630nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLI-343URC3FWT,SLI-343URC3FWS,SLI-343URC3FWR,SLI-343URC3FWQ
Base Product Number: SLI-343

Buy Now Datasheet
LED Indication - Discrete - 846-SLI-343URC3FWCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343URC3FWCT-ND
LED Indication - Discrete 846-SLI-343URC3FWCT-ND
LED RED CLEAR T-1 T/H

LED RED CLEAR T-1 T/H

Buy Now Datasheet
LED Indication - Discrete - 846-SLI-343URC3FWTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343URC3FWTR-ND
LED Indication - Discrete 846-SLI-343URC3FWTR-ND
Red LED Indication - Discrete 1.9V Radial

Red LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343URC3FW
Standard LEDs - Through Hole SLI-343URC3FW
Standard LEDs - Through Hole RED-TRANS COLORED 40 VIEW ANGLE 630NM

Standard LEDs - Through Hole RED-TRANS COLORED 40 VIEW ANGLE 630NM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241660-SLI-343URC3FW 846-SLI-343URC3FWCT-ND SLI-343URC3FW
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
2-color type mini-mold chip LED - SML-D22YVW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 588 to 629 nm (5880 to 6290 Å)
View Details