ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343P8G3F

Description
Green 560nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLI-343P8G3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLI-343P8G3F-ND
LED Indication - Discrete SLI-343P8G3F-ND
Green 560nm LED Indication - Discrete 2.2V Radial

Green 560nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343P8G3F
Standard LEDs - Through Hole SLI-343P8G3F
Standard LEDs - Through Hole GRN-DIFF 54mW 20mA 40 VIEW ANGLE 560NM

Standard LEDs - Through Hole GRN-DIFF 54mW 20mA 40 VIEW ANGLE 560NM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLI-343P8G3F-ND SLI-343P8G3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE5052M3A-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBC - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details