ROHM Semiconductor USA, LLC LED Indication - Discrete SLI-343M8G3F

Description
Green 572nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1135-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1135-ND
LED Indication - Discrete 846-1135-ND
Green 572nm LED Indication - Discrete 2.2V Radial

Green 572nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343M8G3F
Standard LEDs - Through Hole SLI-343M8G3F
Standard LEDs - Through Hole YELLOW/GREEN-DIFF 40 VIEW ANGLE 572NM

Standard LEDs - Through Hole YELLOW/GREEN-DIFF 40 VIEW ANGLE 572NM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1135-ND SLI-343M8G3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details