Orange LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole ORANGE-TRANS COLORED 40 VIEW ANGLE 611NM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SLI-343DC3FW-ND | SLI-343DC3FW |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Orange | |
| Peak Wavelength | 611 nm (6110 Å) | |
| Viewing Angle | 40 degrees |