ROHM Co., Ltd. LED Indication - Discrete SLI-343DC3F

Description
LED ORANGE CLEAR T-1 T/H
Request a Quote Datasheet
Description
LED ORANGE CLEAR T-1 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLI-343DC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLI-343DC3F-ND
LED Indication - Discrete 846-SLI-343DC3F-ND
LED ORANGE CLEAR T-1 T/H

LED ORANGE CLEAR T-1 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLI-343DC3F
Standard LEDs - Through Hole SLI-343DC3F
Standard LEDs - Through Hole 3.1MM 611NM ORN TRANSP

Standard LEDs - Through Hole 3.1MM 611NM ORN TRANSP

Buy Now Datasheet
LED ORANGE CLEAR T-1 T/H - 687-SLI-343DC3F - Utmel Electronic Limited
Hong Kong, China
LED ORANGE CLEAR T-1 T/H
687-SLI-343DC3F
LED ORANGE CLEAR T-1 T/H 687-SLI-343DC3F
LED ORANGE CLEAR T-1 T/H

LED ORANGE CLEAR T-1 T/H

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLI-343DC3F-ND SLI-343DC3F 687-SLI-343DC3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED ORANGE CLEAR T-1 T/H
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - XSUG36D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details