ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLH-56VR3F

Description
Win Source Part Number: 1093645-SLH-56VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 47mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 9.70mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): SSL-LX5093ID; SSL-LX5093LID; SSL-LX5063ID; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2SL H56VR3F; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLH-56VR3FQ,SLH-56VR 3FP,SLH-56VR3FS,SLH- 56VR3FR,SLH-56VR3FT Base Product Number: SLH-56 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1093645-SLH-56VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 47mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 9.70mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): SSL-LX5093ID; SSL-LX5093LID; SSL-LX5063ID; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2SL H56VR3F; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLH-56VR3FQ,SLH-56VR 3FP,SLH-56VR3FS,SLH- 56VR3FR,SLH-56VR3FT Base Product Number: SLH-56 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1093645-SLH-56VR3F
Optoelectronics - LED Indication - Discrete 1093645-SLH-56VR3F
Win Source Part Number: 1093645-SLH-56VR3F Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 47mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 9.70mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): SSL-LX5093ID; SSL-LX5093LID; SSL-LX5063ID; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2SL H56VR3F; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLH-56VR3FQ,SLH-56VR 3FP,SLH-56VR3FS,SLH- 56VR3FR,SLH-56VR3FT Base Product Number: SLH-56 Product Status: Obsolete

Win Source Part Number: 1093645-SLH-56VR3F
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 1,000
Configuration: Standard
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 47mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 9.70mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): SSL-LX5093ID; SSL-LX5093LID; SSL-LX5063ID; 4305H1; C5SMF-RJS-CT0W0BB1; C566D-RFE-CV14QBB2SLH56VR3F;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLH-56VR3FQ,SLH-56VR3FP,SLH-56VR3FS,SLH-56VR3FR,SLH-56VR3FT
Base Product Number: SLH-56
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLH-56VR3F
Standard LEDs - Through Hole SLH-56VR3F
Standard LEDs - Through Hole LED UNI-COLOR RED 650NM

Standard LEDs - Through Hole LED UNI-COLOR RED 650NM

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1093645-SLH-56VR3F SLH-56VR3F
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High Brightness LED - MT212T-G-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Rectangular
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details