ROHM Semiconductor USA, LLC LED Indication - Discrete SLB-25DU3F

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLB-25DU3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLB-25DU3F-ND
LED Indication - Discrete 846-SLB-25DU3F-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 846-SLB-25DU3F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details