ROHM Semiconductor USA, LLC LED Indication - Discrete SLA580EC4T3F

Description
Blue-Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue-Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA580EC4T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA580EC4T3F-ND
LED Indication - Discrete 846-SLA580EC4T3F-ND
Blue-Green 527nm LED Indication - Discrete 3.2V Radial

Blue-Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA580EC4T3F
Standard LEDs - Through Hole SLA580EC4T3F
Standard LEDs - Through Hole 5MM 523NM ULTRA GRN WTR CLR

Standard LEDs - Through Hole 5MM 523NM ULTRA GRN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA580EC4T3F-ND SLA580EC4T3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241878-SML-LX0805GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details