ROHM Semiconductor USA, LLC LED Indication - Discrete SLA580BC4T3F

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA580BC4T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA580BC4T3F-ND
LED Indication - Discrete 846-SLA580BC4T3F-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241691-SLA580BC4T3F
Optoelectronics - LED Indication - Discrete 1241691-SLA580BC4T3F
Win Source Part Number: 1241691-SLA580BC4T3F Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1500mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLA580BC4T3FXM,SLA58 0BC4T3FXN,SLA580BC4T 3FXQ,SLA580BC4T3FXP, QLA580BC4T3FXO,511-1 515 Base Product Number: SLA580 Product Status: Obsolete

Win Source Part Number: 1241691-SLA580BC4T3F
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1500mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 8.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLA580BC4T3FXM,SLA580BC4T3FXN,SLA580BC4T3FXQ,SLA580BC4T3FXP,QLA580BC4T3FXO,511-1515
Base Product Number: SLA580
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA580BC4T3F
Standard LEDs - Through Hole SLA580BC4T3F
Standard LEDs - Through Hole 5MM 468NM ULTRA BLUE WTR CLR

Standard LEDs - Through Hole 5MM 468NM ULTRA BLUE WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA580BC4T3F-ND 1241691-SLA580BC4T3F SLA580BC4T3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 10 degrees 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Color Lighting - 754-1315-1-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details