ROHM Semiconductor USA, LLC LED Indication - Discrete SLA560BN2T3F

Description
LED BLUE T/H
Request a Quote Datasheet
Description
LED BLUE T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA560BN2T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA560BN2T3F-ND
LED Indication - Discrete 846-SLA560BN2T3F-ND
LED BLUE T/H

LED BLUE T/H

Buy Now Datasheet
LEDs - 2557748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular high-brightness LED lamp

Circular high-brightness LED lamp

Supplier's Site
LEDs - 2557748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular high-brightness LED lamp

Circular high-brightness LED lamp

Supplier's Site
LEDs - 2557747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular high-brightness LED lamp

Circular high-brightness LED lamp

Supplier's Site
Led, Blue, 0.126W, 2.2Cd, 40Deg Rohs Compliant Rohm - 55AK1140 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.126W, 2.2Cd, 40Deg Rohs Compliant Rohm
55AK1140
Led, Blue, 0.126W, 2.2Cd, 40Deg Rohs Compliant Rohm 55AK1140
LED, BLUE, 0.126W, 2.2CD, 40DEG ROHS COMPLIANT: YES

LED, BLUE, 0.126W, 2.2CD, 40DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA560BN2T3F-ND 2557748P 55AK1140
Product Name LED Indication - Discrete LEDs Led, Blue, 0.126W, 2.2Cd, 40Deg Rohs Compliant Rohm
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Luminous Intensity 2200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1497-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details