ROHM Semiconductor USA, LLC LED Indication - Discrete SLA-580LT3F

Description
Red LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA-580LT3F-ND
LED Indication - Discrete 846-SLA-580LT3F-ND
Red LED Indication - Discrete 1.75V Radial

Red LED Indication - Discrete 1.75V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA-580LT3F
Standard LEDs - Through Hole SLA-580LT3F
Standard LEDs - Through Hole RED SNGL HETERO TRANS LENS HI BRITE

Standard LEDs - Through Hole RED SNGL HETERO TRANS LENS HI BRITE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA-580LT3F-ND SLA-580LT3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
High Brightness Tall Black Surface PLCC6 Tricolor LED - ASMB-TTB2-0C3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details