ROHM Semiconductor USA, LLC LED Indication - Discrete - SLA-570MT3F SLA-570MT3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 933983-SLA-570MT3F Features: Green - LED Indication - Discrete 2.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLA-570 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1195, SLA-570MT3FXJ, SLA-570MT3FXK, SLA-570MT3FXL, SLA-570MT3FXM, SLA570MT3F
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 933983-SLA-570MT3F Features: Green - LED Indication - Discrete 2.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLA-570 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1195, SLA-570MT3FXJ, SLA-570MT3FXK, SLA-570MT3FXL, SLA-570MT3FXM, SLA570MT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLA-570MT3F
933983-SLA-570MT3F
LED Indication - Discrete - SLA-570MT3F 933983-SLA-570MT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 933983-SLA-570MT3F Features: Green - LED Indication - Discrete 2.3V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: SLA-570 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 511-1195, SLA-570MT3FXJ, SLA-570MT3FXK, SLA-570MT3FXL, SLA-570MT3FXM, SLA570MT3F

Manufacturer: Rohm Semiconductor
Win Source Part Number: 933983-SLA-570MT3F
Features: Green - LED Indication - Discrete 2.3V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: SLA-570
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 511-1195, SLA-570MT3FXJ, SLA-570MT3FXK, SLA-570MT3FXL, SLA-570MT3FXM, SLA570MT3F

Buy Now Datasheet
LED Indication - Discrete - 846-SLA-570MT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA-570MT3F-ND
LED Indication - Discrete 846-SLA-570MT3F-ND
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA-570MT3F
Standard LEDs - Through Hole SLA-570MT3F
Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 933983-SLA-570MT3F 846-SLA-570MT3F-ND SLA-570MT3F
Product Name LED Indication - Discrete - SLA-570MT3F LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details