ROHM Semiconductor USA, LLC LED Indication - Discrete SLA-560LT3F

Description
Red LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.75V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA-560LT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA-560LT3F-ND
LED Indication - Discrete 846-SLA-560LT3F-ND
Red LED Indication - Discrete 1.75V Radial

Red LED Indication - Discrete 1.75V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLA-560LT3F
211750-SLA-560LT3F
LED Indication - Discrete - SLA-560LT3F 211750-SLA-560LT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 211750-SLA-560LT3F Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.75V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 7.80mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211750-SLA-560LT3F
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.75V
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 7.80mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA-560LT3F
Standard LEDs - Through Hole SLA-560LT3F
Standard LEDs - Through Hole RED SNGL HETERO TRANS LENS HI BRITE

Standard LEDs - Through Hole RED SNGL HETERO TRANS LENS HI BRITE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA-560LT3F-ND 211750-SLA-560LT3F SLA-560LT3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLA-560LT3F Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7J2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-2790HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details