ROHM Semiconductor USA, LLC LED Indication - Discrete SLA-370MT3F

Description
Green 570nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA-370MT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA-370MT3F-ND
LED Indication - Discrete 846-SLA-370MT3F-ND
Green 570nm LED Indication - Discrete 2.3V Radial

Green 570nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLA-370MT3F
794511-SLA-370MT3F
LED Indication - Discrete - SLA-370MT3F 794511-SLA-370MT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794511-SLA-370MT3F Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 25° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 20mA Wavelength - Dominant: 570nm Family Name: SLA-370MT3F Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.25mm Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; 4318F5; NTE30031; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794511-SLA-370MT3F
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 25°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Family Name: SLA-370MT3F
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.25mm
Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; 4318F5; NTE30031;
Introduction Date: November 10, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led, Yellow Green, T-1 (3Mm), 100Mcd, 563Nm; Led Color Rohm - 40P3260 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, T-1 (3Mm), 100Mcd, 563Nm; Led Color Rohm
40P3260
Led, Yellow Green, T-1 (3Mm), 100Mcd, 563Nm; Led Color Rohm 40P3260
LED, YELLOW GREEN, T-1 (3MM), 100MCD, 563NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:563nm; Luminous Intensity:100mcd; Viewing Angle:25° RoHS Compliant: Yes

LED, YELLOW GREEN, T-1 (3MM), 100MCD, 563NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:563nm; Luminous Intensity:100mcd; Viewing Angle:25° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA-370MT3F
Standard LEDs - Through Hole SLA-370MT3F
Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA-370MT3F-ND 794511-SLA-370MT3F 40P3260 SLA-370MT3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLA-370MT3F Led, Yellow Green, T-1 (3Mm), 100Mcd, 563Nm; Led Color Rohm Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green Yellow; Green; Yellow Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 563 nm (5630 Å)
Viewing Angle 25 degrees 25 degrees 25 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 450 milliwatts
Array Array
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QYBF-NJK0E - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White; Warm White
Viewing Angle 120 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details