ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
Win Source Part Number: 1242356-SIR-568ST3F
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 26°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 18mW/sr @ 50mA
Mounting Type: Through Hole
Package / Case: T 1 3/4
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SIR568ST3F,511-1346,
Base Product Number: SIR-568
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SIR-568ST3F | 1242356-SIR-568ST3F |
| Product Name | Infrared Light Emitting Diode Top View Type | Optoelectronics - LED Emitters - Infrared, UV, Visible |
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) |