ROHM Semiconductor USA, LLC Optoelectronics - LED Emitters - Infrared, UV, Visible SIR-563ST3FN

Description
Win Source Part Number: 1242355-SIR-563ST3FN Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 1.34V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 9mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T 1 3/4 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SIR-563ST3FP,SIR-563 ST3FO,SIR563ST3FM,SI R-563ST3FM,SIR-563ST 3F,511-1365,SIR-563S T3FQ,SIR-563ST3F,SIR -563ST3FF Base Product Number: SIR-563
Request a Quote Datasheet
Description
Win Source Part Number: 1242355-SIR-563ST3FN Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 1.34V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 9mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T 1 3/4 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SIR-563ST3FP,SIR-563 ST3FO,SIR563ST3FM,SI R-563ST3FM,SIR-563ST 3F,511-1365,SIR-563S T3FQ,SIR-563ST3F,SIR -563ST3FF Base Product Number: SIR-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1242355-SIR-563ST3FN
Optoelectronics - LED Emitters - Infrared, UV, Visible 1242355-SIR-563ST3FN
Win Source Part Number: 1242355-SIR-563ST3FN Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 30° Voltage - Forward (Vf) (Typ): 1.34V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 9mW/sr @ 50mA Mounting Type: Through Hole Package / Case: T 1 3/4 Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SIR-563ST3FP,SIR-563 ST3FO,SIR563ST3FM,SI R-563ST3FM,SIR-563ST 3F,511-1365,SIR-563S T3FQ,SIR-563ST3F,SIR -563ST3FF Base Product Number: SIR-563

Win Source Part Number: 1242355-SIR-563ST3FN
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 30°
Voltage - Forward (Vf) (Typ): 1.34V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 9mW/sr @ 50mA
Mounting Type: Through Hole
Package / Case: T 1 3/4
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SIR-563ST3FP,SIR-563ST3FO,SIR563ST3FM,SIR-563ST3FM,SIR-563ST3F,511-1365,SIR-563ST3FQ,SIR-563ST3F,SIR-563ST3FF
Base Product Number: SIR-563

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242355-SIR-563ST3FN
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details